Teknor Apex Company Sinpolene Polypropylene MBW1994

Description
Sinpolene MBW1994 is a polypropylene-based pure white masterbatch designed specifically for use in compounding application. With its high pigment loading, Sinpolene MBW1994 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1994 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness The masterbatch should be pre-blended with base resin prior to processing. It is also suitable for direct metering into the extruder. Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 50% Filler by Weight Uses Masterbatch Sheet Agency Ratings FDA Unspecified Rating RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Injection Molding Sheet Extrusion
Description
Sinpolene MBW1994 is a polypropylene-based pure white masterbatch designed specifically for use in compounding application. With its high pigment loading, Sinpolene MBW1994 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1994 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness The masterbatch should be pre-blended with base resin prior to processing. It is also suitable for direct metering into the extruder. Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 50% Filler by Weight Uses Masterbatch Sheet Agency Ratings FDA Unspecified Rating RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Injection Molding Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Polypropylene - MBW1994 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Polypropylene
MBW1994
Sinpolene Polypropylene MBW1994
Sinpolene MBW1994 is a polypropylene-based pure white masterbatch designed specifically for use in compounding application. With its high pigment loading, Sinpolene MBW1994 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1994 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness The masterbatch should be pre-blended with base resin prior to processing. It is also suitable for direct metering into the extruder. Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 50% Filler by Weight Uses Masterbatch Sheet Agency Ratings FDA Unspecified Rating RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Injection Molding Sheet Extrusion

Sinpolene MBW1994 is a polypropylene-based pure white masterbatch designed specifically for use in compounding application. With its high pigment loading, Sinpolene MBW1994 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW1994 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness
The masterbatch should be pre-blended with base resin prior to processing. It is also suitable for direct metering into the extruder.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 50% Filler by Weight
Uses
  • Masterbatch
  • Sheet
Agency Ratings
  • FDA Unspecified Rating
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Injection Molding
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW1994
Product Name Sinpolene Polypropylene
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 792 Blue Resin / C 793 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
POLYPROPYLENE (PP-FDA) NATURAL PELLETS - 4720WZ (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Two Component Epoxy - EP121CL - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Unfilled
View Details