Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 3160

Description
SARLINK® 3160 is a medium hardness, multi-purpose thermoplastic elastomer, featuring excellent compression set, heat resistance and weatherability. SARLINK® 3160 can be processed by injection molding, blow molding or extrusion for applications such as seals, gaskets, diaphragms and weather-stripping. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Weather Resistance Medium Hardness Medium Heat Resistance Uses Diaphrams Gaskets Seals Weatherstripping Automotive Specifications OPEL QK 3521 Type 1 Color: Black OPEL QK 3521 Type 1 Color: Natural SAE J3000 Color: Black SAE J3000 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding
Description
SARLINK® 3160 is a medium hardness, multi-purpose thermoplastic elastomer, featuring excellent compression set, heat resistance and weatherability. SARLINK® 3160 can be processed by injection molding, blow molding or extrusion for applications such as seals, gaskets, diaphragms and weather-stripping. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Weather Resistance Medium Hardness Medium Heat Resistance Uses Diaphrams Gaskets Seals Weatherstripping Automotive Specifications OPEL QK 3521 Type 1 Color: Black OPEL QK 3521 Type 1 Color: Natural SAE J3000 Color: Black SAE J3000 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 3160 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
3160
Sarlink® TPV Thermoplastic Vulcanizate 3160
SARLINK® 3160 is a medium hardness, multi-purpose thermoplastic elastomer, featuring excellent compression set, heat resistance and weatherability. SARLINK® 3160 can be processed by injection molding, blow molding or extrusion for applications such as seals, gaskets, diaphragms and weather-stripping. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Weather Resistance Medium Hardness Medium Heat Resistance Uses Diaphrams Gaskets Seals Weatherstripping Automotive Specifications OPEL QK 3521 Type 1 Color: Black OPEL QK 3521 Type 1 Color: Natural SAE J3000 Color: Black SAE J3000 Color: Natural Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

SARLINK® 3160 is a medium hardness, multi-purpose thermoplastic elastomer, featuring excellent compression set, heat resistance and weatherability. SARLINK® 3160 can be processed by injection molding, blow molding or extrusion for applications such as seals, gaskets, diaphragms and weather-stripping.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Good Weather Resistance
  • Medium Hardness
  • Medium Heat Resistance
Uses
  • Diaphrams
  • Gaskets
  • Seals
  • Weatherstripping
Automotive Specifications
  • OPEL QK 3521 Type 1 Color: Black
  • OPEL QK 3521 Type 1 Color: Natural
  • SAE J3000 Color: Black
  • SAE J3000 Color: Natural
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 3160
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 023 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; MoldingCompound; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Epoxy  Has Low Thermal Expansion Coefficient - EP30LTE-LO - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details