Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 4145

Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4145 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Chemical Resistance Good Processability High Heat Resistance High Tensile Strength Low Compression Set Low Hardness Uses Constant Velocity Joint Boots Gaskets Profiles Seals Automotive Specifications DAIMLERCHRYSLER MSAR 21 Type B Color: Black DAIMLERCHRYSLER MSAR 21 Type B Color: Natural GM GMP.E/P.065 Color: Black Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion
Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4145 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Chemical Resistance Good Processability High Heat Resistance High Tensile Strength Low Compression Set Low Hardness Uses Constant Velocity Joint Boots Gaskets Profiles Seals Automotive Specifications DAIMLERCHRYSLER MSAR 21 Type B Color: Black DAIMLERCHRYSLER MSAR 21 Type B Color: Natural GM GMP.E/P.065 Color: Black Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 4145 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
4145
Sarlink® TPV Thermoplastic Vulcanizate 4145
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4145 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Good Chemical Resistance Good Processability High Heat Resistance High Tensile Strength Low Compression Set Low Hardness Uses Constant Velocity Joint Boots Gaskets Profiles Seals Automotive Specifications DAIMLERCHRYSLER MSAR 21 Type B Color: Black DAIMLERCHRYSLER MSAR 21 Type B Color: Natural GM GMP.E/P.065 Color: Black Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding Profile Extrusion

A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4145 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Good Chemical Resistance
  • Good Processability
  • High Heat Resistance
  • High Tensile Strength
  • Low Compression Set
  • Low Hardness
Uses
  • Constant Velocity Joint Boots
  • Gaskets
  • Profiles
  • Seals
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 21 Type B Color: Black
  • DAIMLERCHRYSLER MSAR 21 Type B Color: Natural
  • GM GMP.E/P.065 Color: Black
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Injection Molding
  • Profile Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 4145
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Tron® - E 210 Green Resin / C 383 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
POLYPROPYLENE (PP-FDA) NATURAL PELLETS - 4720WZ (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Two Component Polymer System - EP21CLV - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details