Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 3139D

Description
SARLINK® 3139D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3139D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, ducts and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant High Hardness Medium Heat Resistance Resilient Uses Grommets Profiles Automotive Specifications OPEL QK 3532 Type 2 Color: Black OPEL QK 3532 Type 2 Color: Natural PSA Peugeot-Citroën SPA X62 3458 Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding
Description
SARLINK® 3139D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3139D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, ducts and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant High Hardness Medium Heat Resistance Resilient Uses Grommets Profiles Automotive Specifications OPEL QK 3532 Type 2 Color: Black OPEL QK 3532 Type 2 Color: Natural PSA Peugeot-Citroën SPA X62 3458 Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 3139D - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
3139D
Sarlink® TPV Thermoplastic Vulcanizate 3139D
SARLINK® 3139D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3139D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, ducts and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant High Hardness Medium Heat Resistance Resilient Uses Grommets Profiles Automotive Specifications OPEL QK 3532 Type 2 Color: Black OPEL QK 3532 Type 2 Color: Natural PSA Peugeot-Citroën SPA X62 3458 Appearance Opaque Forms Pellets Processing Method Blow Molding Extrusion Injection Molding

SARLINK® 3139D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3139D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, ducts and bellows.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Fatigue Resistant
  • High Hardness
  • Medium Heat Resistance
  • Resilient
Uses
  • Grommets
  • Profiles
Automotive Specifications
  • OPEL QK 3532 Type 2 Color: Black
  • OPEL QK 3532 Type 2 Color: Natural
  • PSA Peugeot-Citroën SPA X62 3458
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Blow Molding
  • Extrusion
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 3139D
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS - 8007S (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Ethylene Copolymer (EEA, EVA, EBAC)
View Details
ELAN-Cast® - E 43-5701 Gray Resin / C 402 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
PEEK Polymer Resin - VICTREX® 150XF - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details