Autec Power Inc. DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter DT072P6-150

Description
The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.
Description
The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.

Suppliers

Company
Product
Description
Supplier Links
DTXXXP6 Series
Frisco, TX, United States
DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter
DT072P6-150
DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter DT072P6-150
The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.

The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT072P6-150
Product Name DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details