Autec Power Inc. DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter DT090A-150-HA

Description
The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.
Description
The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.

Suppliers

Company
Product
Description
Supplier Links
DTXXXA-HA Series
Frisco, TX, United States
DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter
DT090A-150-HA
DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter DT090A-150-HA
The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.

The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT090A-150-HA
Product Name DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Gold Box - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details