Autec Power Inc. DTXXXQ Series "The Quasar" Industrial Desktop Adapter DT042Q-090

Description
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Datasheet
Description
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXQ Series
Frisco, TX, United States
DTXXXQ Series "The Quasar" Industrial Desktop Adapter
DT042Q-090
DTXXXQ Series "The Quasar" Industrial Desktop Adapter DT042Q-090
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT042Q-090
Product Name DTXXXQ Series "The Quasar" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details