The Raven is an Industrial Power Supplies unit offering Power Over Ethernet and can be desktop or wall mounted. The unit features 100–240Vac Input, an efficiency Level VI rating, and inlet options of C8, and C6. Input plugs are adaptable to US, EU, AU, and UK standards. With PoE speed between 100Mbps to 10Gbps, The Raven is a UL, cUL, and CE certified Industrial Power Supply. Top that off with OPP, OVP, SCP and input protections and The Raven is ready to power consumer electronics, office and/or industrial equipment! Available in 12W, 24W, 30W, 48W, and 60W models.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DT030GS-480P |
| Product Name | DT/WM PoE Series "The Raven" Wall-Mount Desktop Adapter |
| Type | AC / DC Adapter |
| Form Factor | Wall Mount |
| Applications | Consumer Electronics Office & Industrial Equipment |