Autec Power Inc. DTXXXA Series "The Asteroid" Industrial Desktop Adapter DT024A-061

Description
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
Description
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
Datasheet
Datasheet Summary
Powered by GS/AI

The DT024A-061 model from the DTXXXA Series "The Asteroid" by Autec Power Inc. is an industrial desktop adapter designed to provide a single output of 5.9V at 4A, delivering a total power of 23.6W. It features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. The adapter is equipped with multiple protection mechanisms including short circuit protection (SCP), over current protection (OCP), over temperature protection (OTP), and over voltage protection (OVP). This model has an efficiency rating of Level VI, ensuring compliance with energy standards such as Energy Star and ErP Stage 2. The mean time between failures (MTBF) is rated at 300,000 hours, indicating a reliable performance over time. The adapter is suitable for applications in consumer electronics, office equipment, and industrial equipment. The physical dimensions of the DT024A-061 are 100x50x33mm, and it weighs 166g. It is available with various connector options (C6, C8, C14) and is certified with UL, cUL, and CE approvals, ensuring it meets safety and regulatory standards. The operating temperature range is from 0 to +40AöC, with storage temperatures from -20 to +80AöC, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The DT024A-061 model from the DTXXXA Series "The Asteroid" by Autec Power Inc. is an industrial desktop adapter designed to provide a single output of 5.9V at 4A, delivering a total power of 23.6W. It features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. The adapter is equipped with multiple protection mechanisms including short circuit protection (SCP), over current protection (OCP), over temperature protection (OTP), and over voltage protection (OVP). This model has an efficiency rating of Level VI, ensuring compliance with energy standards such as Energy Star and ErP Stage 2. The mean time between failures (MTBF) is rated at 300,000 hours, indicating a reliable performance over time. The adapter is suitable for applications in consumer electronics, office equipment, and industrial equipment. The physical dimensions of the DT024A-061 are 100x50x33mm, and it weighs 166g. It is available with various connector options (C6, C8, C14) and is certified with UL, cUL, and CE approvals, ensuring it meets safety and regulatory standards. The operating temperature range is from 0 to +40AöC, with storage temperatures from -20 to +80AöC, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
DTXXXA Series
Frisco, TX, United States
DTXXXA Series "The Asteroid" Industrial Desktop Adapter
DT024A-061
DTXXXA Series "The Asteroid" Industrial Desktop Adapter DT024A-061
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.

‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT024A-061
Product Name DTXXXA Series "The Asteroid" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 121321037 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details