Autec Power Inc. APS-MV Series "The Emerald" Industrial APS-MV15-230V-CE

Description
The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.
Datasheet
Description
The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APS-MV Series
Frisco, TX, United States
APS-MV Series "The Emerald" Industrial
APS-MV15-230V-CE
APS-MV Series "The Emerald" Industrial APS-MV15-230V-CE
The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.

The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number APS-MV15-230V-CE
Product Name APS-MV Series "The Emerald" Industrial
Regulatory Compliance CE, UL
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details