Autec Power Inc. APS-OPS Series "The Opal" Industrial APS-OPS2x3-40-48

Description
The Opal (APS-OPS Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 5V-48V. The Opal’s output current is 840mA-16670mA and optional power ratings include 40W, 60W, 150W, 200W, and 350W. Available in 2”x4”, 2"x3" and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet
Description
The Opal (APS-OPS Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 5V-48V. The Opal’s output current is 840mA-16670mA and optional power ratings include 40W, 60W, 150W, 200W, and 350W. Available in 2”x4”, 2"x3" and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APS-OPS Series
Frisco, TX, United States
APS-OPS Series "The Opal" Industrial
APS-OPS2x3-40-48
APS-OPS Series "The Opal" Industrial APS-OPS2x3-40-48
The Opal (APS-OPS Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 5V-48V. The Opal’s output current is 840mA-16670mA and optional power ratings include 40W, 60W, 150W, 200W, and 350W. Available in 2”x4”, 2"x3" and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

The Opal (APS-OPS Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 5V-48V. The Opal’s output current is 840mA-16670mA and optional power ratings include 40W, 60W, 150W, 200W, and 350W. Available in 2”x4”, 2"x3" and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number APS-OPS2x3-40-48
Product Name APS-OPS Series "The Opal" Industrial
Form Factor Open Frame
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227739 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details