The Opal (APS-OPS Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 5V-48V. The Opal’s output current is 840mA-16670mA and optional power ratings include 40W, 60W, 150W, 200W, and 350W. Available in 2”x4”, 2"x3" and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | APS-OPS3x5-350-48 |
| Product Name | APS-OPS Series "The Opal" Industrial |
| Form Factor | Open Frame |