The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an earth pin. Being UL, cUL, and CE certified, the Eclipse is suitable for consumer electronics, office equipment, industrial equipment.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DT090E-050-V |
| Product Name | DTXXXE Series "The Eclipse" Industrial Desktop Adapter |
| Type | AC / DC Adapter |
| Applications | Consumer Electronics & Office Equipment Industrial Equipment |
| Regulatory Compliance | UL, cUL, CE |