Autec Power Inc. DTXXXA Series "The Asteroid" Industrial Desktop Adapter DT036A-120

Description
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
Description
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
Datasheet
Datasheet Summary
Powered by GS/AI

The DT036A-120 model from the DTXXXA Series "The Asteroid" by Autec Power Inc. is an industrial desktop adapter designed for a wide range of applications, including consumer electronics and industrial equipment. It provides a single output of 12V at 3A, delivering a total power of 36W. The adapter features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. Safety certifications include UL, cUL, and CE, ensuring compliance with industry standards. The device incorporates multiple protection features such as short circuit protection (SCP), over current protection (OCP), over temperature protection (OTP), and over voltage protection (OVP). It has an efficiency rating of Level VI and a mean time between failures (MTBF) of 300,000 hours, indicating reliability. The dimensions of the adapter are 100x50x33mm, and it weighs 160g. It operates effectively within a temperature range of 0 to +40°C and has a storage temperature range of -20 to +80°C. The product is suitable for applications requiring a compact and efficient power supply solution.

Datasheet Summary
Powered by GS/AI

The DT036A-120 model from the DTXXXA Series "The Asteroid" by Autec Power Inc. is an industrial desktop adapter designed for a wide range of applications, including consumer electronics and industrial equipment. It provides a single output of 12V at 3A, delivering a total power of 36W. The adapter features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. Safety certifications include UL, cUL, and CE, ensuring compliance with industry standards. The device incorporates multiple protection features such as short circuit protection (SCP), over current protection (OCP), over temperature protection (OTP), and over voltage protection (OVP). It has an efficiency rating of Level VI and a mean time between failures (MTBF) of 300,000 hours, indicating reliability. The dimensions of the adapter are 100x50x33mm, and it weighs 160g. It operates effectively within a temperature range of 0 to +40°C and has a storage temperature range of -20 to +80°C. The product is suitable for applications requiring a compact and efficient power supply solution.

Suppliers

Company
Product
Description
Supplier Links
DTXXXA Series
Frisco, TX, United States
DTXXXA Series "The Asteroid" Industrial Desktop Adapter
DT036A-120
DTXXXA Series "The Asteroid" Industrial Desktop Adapter DT036A-120
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.

‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT036A-120
Product Name DTXXXA Series "The Asteroid" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details