Autec Power Inc. DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter DT090A-240-HA

Description
The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.
Description
The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.

Suppliers

Company
Product
Description
Supplier Links
DTXXXA-HA Series
Frisco, TX, United States
DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter
DT090A-240-HA
DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter DT090A-240-HA
The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.

The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m. The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT090A-240-HA
Product Name DTXXXA-HA Series "The Astronaut" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details