Autec Power Inc. DCC Series "The Lightning" Wall-Mount Adapter DCC-012

Description
The Lightning (DCC Series) is a Car Charger Adapter in Autec’s Wall-Mount Power Supplies category. With an Input Voltage of 010–024Vdc/012–024Vd c and an Output Voltage of 5–9V, the Lightning is available in power ratings of 012W and 015W. Featuring Short circuit/Overload/Ove r temperature protections, air convection cooling, and a built-in Class B EMI filter, the Lightning is ready to power your personal devices in a vehicle. This unit is CE Certified and options include USB output and color choices of white and black.
Datasheet
Description
The Lightning (DCC Series) is a Car Charger Adapter in Autec’s Wall-Mount Power Supplies category. With an Input Voltage of 010–024Vdc/012–024Vd c and an Output Voltage of 5–9V, the Lightning is available in power ratings of 012W and 015W. Featuring Short circuit/Overload/Ove r temperature protections, air convection cooling, and a built-in Class B EMI filter, the Lightning is ready to power your personal devices in a vehicle. This unit is CE Certified and options include USB output and color choices of white and black.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCC Series
Frisco, TX, United States
DCC Series "The Lightning" Wall-Mount Adapter
DCC-012
DCC Series "The Lightning" Wall-Mount Adapter DCC-012
The Lightning (DCC Series) is a Car Charger Adapter in Autec’s Wall-Mount Power Supplies category. With an Input Voltage of 010–024Vdc/012–024Vd c and an Output Voltage of 5–9V, the Lightning is available in power ratings of 012W and 015W. Featuring Short circuit/Overload/Ove r temperature protections, air convection cooling, and a built-in Class B EMI filter, the Lightning is ready to power your personal devices in a vehicle. This unit is CE Certified and options include USB output and color choices of white and black.

The Lightning (DCC Series) is a Car Charger Adapter in Autec’s Wall-Mount Power Supplies category. With an Input Voltage of 010–024Vdc/012–024Vdc and an Output Voltage of 5–9V, the Lightning is available in power ratings of 012W and 015W. Featuring Short circuit/Overload/Over temperature protections, air convection cooling, and a built-in Class B EMI filter, the Lightning is ready to power your personal devices in a vehicle. This unit is CE Certified and options include USB output and color choices of white and black.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DCC-012
Product Name DCC Series "The Lightning" Wall-Mount Adapter
Type DC-DC Converter
Form Factor Wall Mount
Applications Car Charger - Personal Devices
DC Output Voltage 5.0 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details