Autec Power Inc. APS-XTC Series "The Amethyst" Industrial APS-XTC4102-CU

Description
The Amethyst (XTC Series) is a programmable counter industrial power supply featuring a supply voltage of 90–270Vac. The Amethyst has dual setpoints, programmable input scaling, and features 6 digits counters with a 7-segment display. Available seizes include, 36x72mm, 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet
Description
The Amethyst (XTC Series) is a programmable counter industrial power supply featuring a supply voltage of 90–270Vac. The Amethyst has dual setpoints, programmable input scaling, and features 6 digits counters with a 7-segment display. Available seizes include, 36x72mm, 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APS-XTC Series
Frisco, TX, United States
APS-XTC Series "The Amethyst" Industrial
APS-XTC4102-CU
APS-XTC Series "The Amethyst" Industrial APS-XTC4102-CU
The Amethyst (XTC Series) is a programmable counter industrial power supply featuring a supply voltage of 90–270Vac. The Amethyst has dual setpoints, programmable input scaling, and features 6 digits counters with a 7-segment display. Available seizes include, 36x72mm, 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

The Amethyst (XTC Series) is a programmable counter industrial power supply featuring a supply voltage of 90–270Vac. The Amethyst has dual setpoints, programmable input scaling, and features 6 digits counters with a 7-segment display. Available seizes include, 36x72mm, 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number APS-XTC4102-CU
Product Name APS-XTC Series "The Amethyst" Industrial
Regulatory Compliance CE, UL
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 49404 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 12.0 volts
View Details