Autec Power Inc. APS-MV Series "The Emerald" Industrial APS-MV15

Description
The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.
Datasheet
Description
The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APS-MV Series
Frisco, TX, United States
APS-MV Series "The Emerald" Industrial
APS-MV15
APS-MV Series "The Emerald" Industrial APS-MV15
The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.

The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number APS-MV15
Product Name APS-MV Series "The Emerald" Industrial
Regulatory Compliance CE, UL
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details