The DRDCF040-1091 is a DC-DC power supply unit from Autec Power Inc., designed for DIN rail mounting. It provides a single output of 36W with an output voltage of 9V and an output current range of 1.8A to 4.5A. The input voltage range is 10-32Vdc, and the unit operates with an efficiency of up to 83%. This model includes essential protection features such as short circuit protection, overvoltage protection, and overload protection, ensuring reliable operation in various applications. It is suitable for use in process control, factory automation, and traffic and transportation systems. The unit operates in ambient temperatures from -40°C to +71°C and has a compact size of 91x53x56.5mm, making it ideal for space-constrained environments. The DRDCF040-1091 also features LED indicators for DC power status and low voltage, enhancing usability. With a three-year warranty, it offers a robust solution for engineers seeking a dependable power supply for industrial applications.
“The Director” is a DC-DC DIN Rail Mount Power Supply unit. It features a universal input voltage of 9–36Vdc, an output current of 630mA-6000mA, and is available in power ratings of 15W, 30W, and 40W. It’s low profile and convection cooling helps to manage space on your DIN rail while eliminating the need for fans or forced air cooling. “The Director” comes equipped with SCP, OVP, and Overload Protection, making it an ideal candidate for process control, traffic and transportation systems, factory automation, and much more.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DRDCF040-1091 |
| Product Name | DRDCF Series "The Director" |
| Type | DC-DC Converter; AC/DC Converter |