Autec Power Inc. DTXXXQ Series "The Quasar" Industrial Desktop Adapter DT060Q-120

Description
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Datasheet
Description
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXQ Series
Frisco, TX, United States
DTXXXQ Series "The Quasar" Industrial Desktop Adapter
DT060Q-120
DTXXXQ Series "The Quasar" Industrial Desktop Adapter DT060Q-120
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT060Q-120
Product Name DTXXXQ Series "The Quasar" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details