Autec Power Inc. DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter DT072P6-180

Description
The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.
Description
The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.

Suppliers

Company
Product
Description
Supplier Links
DTXXXP6 Series
Frisco, TX, United States
DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter
DT072P6-180
DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter DT072P6-180
The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.

The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT072P6-180
Product Name DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Power Pack - 102514944 - Radwell International
Specs
AC Output Voltage 264.0 volts
DC Output Voltage 24.0 volts
View Details
2 suppliers
Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details