Autec Power Inc. APS-MV Series "The Emerald" Industrial APS-MV15-110V-CU

Description
The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.
Datasheet
Description
The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APS-MV Series
Frisco, TX, United States
APS-MV Series "The Emerald" Industrial
APS-MV15-110V-CU
APS-MV Series "The Emerald" Industrial APS-MV15-110V-CU
The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.

The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and features True RMS measurement. Available sizes include 48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number APS-MV15-110V-CU
Product Name APS-MV Series "The Emerald" Industrial
Regulatory Compliance CE, UL
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details