Autec Power Inc. DTXXXLE Series "The Lunar" Industrial Desktop Adapter DT030LE-090

Description
The Lunar (DTXXXLE Series) is an industrial-grade power adapter featuring 100–240Vac of input voltage and an efficiency rating Level VI. The model is only available in a power rating of 50W. This series has a variety of features such as AC inlet options (C14 and C6). The Lunar is UL, cUL, and CE certified ensuring dependability and longevity. Furthermore, the Lunar is suitable for consumer electronics, office equipment, industrial equipment, and is a part of Autec's line of tariff relief power solutions.
Datasheet
Description
The Lunar (DTXXXLE Series) is an industrial-grade power adapter featuring 100–240Vac of input voltage and an efficiency rating Level VI. The model is only available in a power rating of 50W. This series has a variety of features such as AC inlet options (C14 and C6). The Lunar is UL, cUL, and CE certified ensuring dependability and longevity. Furthermore, the Lunar is suitable for consumer electronics, office equipment, industrial equipment, and is a part of Autec's line of tariff relief power solutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXLE Series
Frisco, TX, United States
DTXXXLE Series "The Lunar" Industrial Desktop Adapter
DT030LE-090
DTXXXLE Series "The Lunar" Industrial Desktop Adapter DT030LE-090
The Lunar (DTXXXLE Series) is an industrial-grade power adapter featuring 100–240Vac of input voltage and an efficiency rating Level VI. The model is only available in a power rating of 50W. This series has a variety of features such as AC inlet options (C14 and C6). The Lunar is UL, cUL, and CE certified ensuring dependability and longevity. Furthermore, the Lunar is suitable for consumer electronics, office equipment, industrial equipment, and is a part of Autec's line of tariff relief power solutions.

The Lunar (DTXXXLE Series) is an industrial-grade power adapter featuring 100–240Vac of input voltage and an efficiency rating Level VI. The model is only available in a power rating of 50W. This series has a variety of features such as AC inlet options (C14 and C6). The Lunar is UL, cUL, and CE certified ensuring dependability and longevity. Furthermore, the Lunar is suitable for consumer electronics, office equipment, industrial equipment, and is a part of Autec's line of tariff relief power solutions.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT030LE-090
Product Name DTXXXLE Series "The Lunar" Industrial Desktop Adapter
Type AC / DC Adapter
Applications Consumer Electronics & Office Equipment Industrial Equipment
Regulatory Compliance UL, cUL, CE
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details