Autec Power Inc. DR Series "The Engineer" DR-70-48

Description
“The Engineer” is Autec’s DR series DIN Rail Mount Power Supply unit. It features a single phase input, an input voltage range of 90–264V, and an output current of 650mA-10000mA. “The Engineer” features LED indicators for DC Power On and DC Power Low, convection cooling, and the versatility of an adjustable output voltage. These features put “The Engineer” on the list of ideal DIN Rail Mount Power Supply units for test/development systems, process control, traffic and transportation systems, and factory automation. It is available in power ratings of 15W, 30W, 50W, 70W, 120W, 180, and 240W. The unit is also equipped with four protections: OVP, SCP, OTP, and OCP, making it a safe choice to power a system. “The Engineer” runs at an efficiency of up to 86%, making it a strong contender in the world of Industrial Power Supplies.
Datasheet
Description
“The Engineer” is Autec’s DR series DIN Rail Mount Power Supply unit. It features a single phase input, an input voltage range of 90–264V, and an output current of 650mA-10000mA. “The Engineer” features LED indicators for DC Power On and DC Power Low, convection cooling, and the versatility of an adjustable output voltage. These features put “The Engineer” on the list of ideal DIN Rail Mount Power Supply units for test/development systems, process control, traffic and transportation systems, and factory automation. It is available in power ratings of 15W, 30W, 50W, 70W, 120W, 180, and 240W. The unit is also equipped with four protections: OVP, SCP, OTP, and OCP, making it a safe choice to power a system. “The Engineer” runs at an efficiency of up to 86%, making it a strong contender in the world of Industrial Power Supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DR Series
Frisco, TX, United States
DR Series "The Engineer"
DR-70-48
DR Series "The Engineer" DR-70-48
“The Engineer” is Autec’s DR series DIN Rail Mount Power Supply unit. It features a single phase input, an input voltage range of 90–264V, and an output current of 650mA-10000mA. “The Engineer” features LED indicators for DC Power On and DC Power Low, convection cooling, and the versatility of an adjustable output voltage. These features put “The Engineer” on the list of ideal DIN Rail Mount Power Supply units for test/development systems, process control, traffic and transportation systems, and factory automation. It is available in power ratings of 15W, 30W, 50W, 70W, 120W, 180, and 240W. The unit is also equipped with four protections: OVP, SCP, OTP, and OCP, making it a safe choice to power a system. “The Engineer” runs at an efficiency of up to 86%, making it a strong contender in the world of Industrial Power Supplies.

“The Engineer” is Autec’s DR series DIN Rail Mount Power Supply unit. It features a single phase input, an input voltage range of 90–264V, and an output current of 650mA-10000mA. “The Engineer” features LED indicators for DC Power On and DC Power Low, convection cooling, and the versatility of an adjustable output voltage. These features put “The Engineer” on the list of ideal DIN Rail Mount Power Supply units for test/development systems, process control, traffic and transportation systems, and factory automation. It is available in power ratings of 15W, 30W, 50W, 70W, 120W, 180, and 240W. The unit is also equipped with four protections: OVP, SCP, OTP, and OCP, making it a safe choice to power a system. “The Engineer” runs at an efficiency of up to 86%, making it a strong contender in the world of Industrial Power Supplies.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DR-70-48
Product Name DR Series "The Engineer"
Type AC/DC Converter
Form Factor DIN Rail
Applications Process Control Traffic & Transportation Systems Factory Automation
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details