The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DT120P8-180 |
| Product Name | DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter |
| Type | AC / DC Adapter |