Autec Power Inc. DTXXXR Series "The Neptune" Industrial Desktop Adapter DT024R-240

Description
The Neptune, is a desktop-type industrial-grade high-quality power supply with Level IV efficiency and a range of features including IP68, Waterproof DC Harness and NEMA 5 AC-input Cord and Plug. This family comes in a universal input voltage of 100-240Vac. With power ratings of 6W, 12W, 18W, 24W, 60W, and 72W this desktop power supply is perfect for industrial equipment applications deployed in dry, damp and wet locations.
Datasheet
Description
The Neptune, is a desktop-type industrial-grade high-quality power supply with Level IV efficiency and a range of features including IP68, Waterproof DC Harness and NEMA 5 AC-input Cord and Plug. This family comes in a universal input voltage of 100-240Vac. With power ratings of 6W, 12W, 18W, 24W, 60W, and 72W this desktop power supply is perfect for industrial equipment applications deployed in dry, damp and wet locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXR Series
Frisco, TX, United States
DTXXXR Series "The Neptune" Industrial Desktop Adapter
DT024R-240
DTXXXR Series "The Neptune" Industrial Desktop Adapter DT024R-240
The Neptune, is a desktop-type industrial-grade high-quality power supply with Level IV efficiency and a range of features including IP68, Waterproof DC Harness and NEMA 5 AC-input Cord and Plug. This family comes in a universal input voltage of 100-240Vac. With power ratings of 6W, 12W, 18W, 24W, 60W, and 72W this desktop power supply is perfect for industrial equipment applications deployed in dry, damp and wet locations.

The Neptune, is a desktop-type industrial-grade high-quality power supply with Level IV efficiency and a range of features including IP68, Waterproof DC Harness and NEMA 5 AC-input Cord and Plug. This family comes in a universal input voltage of 100-240Vac. With power ratings of 6W, 12W, 18W, 24W, 60W, and 72W this desktop power supply is perfect for industrial equipment applications deployed in dry, damp and wet locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT024R-240
Product Name DTXXXR Series "The Neptune" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details