Autec Power Inc. DTXXXE Series "The Eclipse" Industrial Desktop Adapter DT090E-480-V

Description
The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an earth pin. Being UL, cUL, and CE certified, the Eclipse is suitable for consumer electronics, office equipment, industrial equipment.
Datasheet
Description
The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an earth pin. Being UL, cUL, and CE certified, the Eclipse is suitable for consumer electronics, office equipment, industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXE Series
Frisco, TX, United States
DTXXXE Series "The Eclipse" Industrial Desktop Adapter
DT090E-480-V
DTXXXE Series "The Eclipse" Industrial Desktop Adapter DT090E-480-V
The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an earth pin. Being UL, cUL, and CE certified, the Eclipse is suitable for consumer electronics, office equipment, industrial equipment.

The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an earth pin. Being UL, cUL, and CE certified, the Eclipse is suitable for consumer electronics, office equipment, industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT090E-480-V
Product Name DTXXXE Series "The Eclipse" Industrial Desktop Adapter
Type AC / DC Adapter
Applications Consumer Electronics & Office Equipment Industrial Equipment
Regulatory Compliance UL, cUL, CE
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details