‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DT065A-240 |
| Product Name | DTXXXA Series "The Asteroid" Industrial Desktop Adapter |
| Type | AC / DC Adapter |