Autec Power Inc. DTXXXB Series "The Blazar" Industrial Desktop Adapter DT090B-150

Description
The Blazar (DTXXXB Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 12W, 18W, 24W, 40W, 48W, 60W, 70W, 90W, and 120W. AC inlet options include C6, C8, and C14 and the Blazar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Blazar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Description
The Blazar (DTXXXB Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 12W, 18W, 24W, 40W, 48W, 60W, 70W, 90W, and 120W. AC inlet options include C6, C8, and C14 and the Blazar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Blazar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

Suppliers

Company
Product
Description
Supplier Links
DTXXXB Series
Frisco, TX, United States
DTXXXB Series "The Blazar" Industrial Desktop Adapter
DT090B-150
DTXXXB Series "The Blazar" Industrial Desktop Adapter DT090B-150
The Blazar (DTXXXB Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 12W, 18W, 24W, 40W, 48W, 60W, 70W, 90W, and 120W. AC inlet options include C6, C8, and C14 and the Blazar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Blazar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

The Blazar (DTXXXB Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 12W, 18W, 24W, 40W, 48W, 60W, 70W, 90W, and 120W. AC inlet options include C6, C8, and C14 and the Blazar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Blazar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT090B-150
Product Name DTXXXB Series "The Blazar" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details