Autec Power Inc. DTXXXB Series "The Blazar" Industrial Desktop Adapter DT070B-090

Description
The Blazar (DTXXXB Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 12W, 18W, 24W, 40W, 48W, 60W, 70W, 90W, and 120W. AC inlet options include C6, C8, and C14 and the Blazar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Blazar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Description
The Blazar (DTXXXB Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 12W, 18W, 24W, 40W, 48W, 60W, 70W, 90W, and 120W. AC inlet options include C6, C8, and C14 and the Blazar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Blazar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

Suppliers

Company
Product
Description
Supplier Links
DTXXXB Series
Frisco, TX, United States
DTXXXB Series "The Blazar" Industrial Desktop Adapter
DT070B-090
DTXXXB Series "The Blazar" Industrial Desktop Adapter DT070B-090
The Blazar (DTXXXB Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 12W, 18W, 24W, 40W, 48W, 60W, 70W, 90W, and 120W. AC inlet options include C6, C8, and C14 and the Blazar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Blazar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

The Blazar (DTXXXB Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 12W, 18W, 24W, 40W, 48W, 60W, 70W, 90W, and 120W. AC inlet options include C6, C8, and C14 and the Blazar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Blazar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT070B-090
Product Name DTXXXB Series "The Blazar" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details