Autec Power Inc. DTXXXA Series "The Asteroid" Industrial Desktop Adapter DT160A-120

Description
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
Datasheet
Description
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXA Series
Frisco, TX, United States
DTXXXA Series "The Asteroid" Industrial Desktop Adapter
DT160A-120
DTXXXA Series "The Asteroid" Industrial Desktop Adapter DT160A-120
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.

‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT160A-120
Product Name DTXXXA Series "The Asteroid" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 329274 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details