The DR-120-48 from Autec Power Inc. is a DIN Rail Mount Power Supply unit designed for industrial applications. It provides a single output of 120W with an output voltage of 48V and an output current range of 2.5A. The input voltage range is 90-264V, making it suitable for various environments. The unit operates with an efficiency of up to 86% and includes essential protections such as Over Voltage Protection (OVP), Short Circuit Protection (SCP), Over Temperature Protection (OTP), and Over Current Protection (OCP). The DR-120-48 features LED indicators for DC power status and low voltage alerts, ensuring easy monitoring. It is designed to operate in a wide temperature range from -25°C to +70°C and can withstand humidity levels of 5-95% RH. The power supply has a mean time between failures (MTBF) of 200,000 hours at full load, indicating reliability for long-term use. Its compact dimensions of 40x130x125mm and weight of 800g make it suitable for various mounting applications.
“The Engineer” is Autec’s DR series DIN Rail Mount Power Supply unit. It features a single phase input, an input voltage range of 90–264V, and an output current of 650mA-10000mA. “The Engineer” features LED indicators for DC Power On and DC Power Low, convection cooling, and the versatility of an adjustable output voltage. These features put “The Engineer” on the list of ideal DIN Rail Mount Power Supply units for test/development systems, process control, traffic and transportation systems, and factory automation. It is available in power ratings of 15W, 30W, 50W, 70W, 120W, 180, and 240W. The unit is also equipped with four protections: OVP, SCP, OTP, and OCP, making it a safe choice to power a system. “The Engineer” runs at an efficiency of up to 86%, making it a strong contender in the world of Industrial Power Supplies.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DR-120-48 |
| Product Name | DR Series "The Engineer" |
| Type | AC/DC Converter |
| Form Factor | DIN Rail |
| Applications | Process Control Traffic & Transportation Systems Factory Automation |