Autec Power Inc. APS-VAF Series "The Sapphire" Industrial APS-VAF36A-110V-CU

Description
The Sapphire (APS-VAF Series) is an multifunction meter industrial power supply featuring a supply voltage of 85-300Vac/100-240Vac , 110/230Vac, & 18-30Vdc. The Sapphire has a 3Ø Power factor, Programmable CT/PT Primary/Secondary, and Modbus RTU communication. Available sizes include 96x96mm & 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.
Description
The Sapphire (APS-VAF Series) is an multifunction meter industrial power supply featuring a supply voltage of 85-300Vac/100-240Vac , 110/230Vac, & 18-30Vdc. The Sapphire has a 3Ø Power factor, Programmable CT/PT Primary/Secondary, and Modbus RTU communication. Available sizes include 96x96mm & 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.
Datasheet
Datasheet Summary
Powered by GS/AI

The APS-VAF36A-110V-CU is a multifunction digital meter designed for industrial applications, featuring a supply voltage of 110Vac. It supports three-phase true RMS voltage and current measurements, with a frequency range of 50/60 Hz. The device includes a 96x96mm LCD display with backlight, capable of showing three rows of data, and features an analog-style bar graph for current representation. This model is equipped with programmable current transformer (CT) and potential transformer (PT) settings, allowing for flexibility in various applications. It has a measurement accuracy of ±0.5% for voltage and ±1% for current, with a run hour counter that tracks up to 99,999.9 hours. The operating temperature range is from -10°C to +55°C, and it can withstand humidity levels of up to 85% RH (non-condensing). The APS-VAF36A-110V-CU is suitable for use in network systems, telecommunication systems, industrial equipment, and printers. It complies with CE and UL certifications, ensuring it meets safety and performance standards. The device is designed for panel mounting and has a weight of 357g, with dimensions of 99x99x55mm.

Datasheet Summary
Powered by GS/AI

The APS-VAF36A-110V-CU is a multifunction digital meter designed for industrial applications, featuring a supply voltage of 110Vac. It supports three-phase true RMS voltage and current measurements, with a frequency range of 50/60 Hz. The device includes a 96x96mm LCD display with backlight, capable of showing three rows of data, and features an analog-style bar graph for current representation. This model is equipped with programmable current transformer (CT) and potential transformer (PT) settings, allowing for flexibility in various applications. It has a measurement accuracy of ±0.5% for voltage and ±1% for current, with a run hour counter that tracks up to 99,999.9 hours. The operating temperature range is from -10°C to +55°C, and it can withstand humidity levels of up to 85% RH (non-condensing). The APS-VAF36A-110V-CU is suitable for use in network systems, telecommunication systems, industrial equipment, and printers. It complies with CE and UL certifications, ensuring it meets safety and performance standards. The device is designed for panel mounting and has a weight of 357g, with dimensions of 99x99x55mm.

Suppliers

Company
Product
Description
Supplier Links
APS-VAF Series
Frisco, TX, United States
APS-VAF Series "The Sapphire" Industrial
APS-VAF36A-110V-CU
APS-VAF Series "The Sapphire" Industrial APS-VAF36A-110V-CU
The Sapphire (APS-VAF Series) is an multifunction meter industrial power supply featuring a supply voltage of 85-300Vac/100-240Vac , 110/230Vac, & 18-30Vdc. The Sapphire has a 3Ø Power factor, Programmable CT/PT Primary/Secondary, and Modbus RTU communication. Available sizes include 96x96mm & 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.

The Sapphire (APS-VAF Series) is an multifunction meter industrial power supply featuring a supply voltage of 85-300Vac/100-240Vac, 110/230Vac, & 18-30Vdc. The Sapphire has a 3Ø Power factor, Programmable CT/PT Primary/Secondary, and Modbus RTU communication. Available sizes include 96x96mm & 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment, and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number APS-VAF36A-110V-CU
Product Name APS-VAF Series "The Sapphire" Industrial
Regulatory Compliance CE, UL
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details