Autec Power Inc. DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter DT072P6-280

Description
The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.
Description
The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.

Suppliers

Company
Product
Description
Supplier Links
DTXXXP6 Series
Frisco, TX, United States
DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter
DT072P6-280
DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter DT072P6-280
The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.

The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in power ratings of 48W, 72W, 90W and 120W The Pulsar is CE certified and is equipped with SCP, OVP, and Over Load Protection. The 48W model comes with a Class II input and a UL/cUL rating 60950, whereas the 72W model is UL/cUL 600065, EN60065, LVD & CE. The Pulsar is available in a white case option and is suitable for industrial equipment, consumer electronics and office equipment.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT072P6-280
Product Name DTXXXP6 Series "The Pulsar" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6860-ea-pub-12000-40-4u-30000w-32079 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
AC DC Converters - QPDF-800-27-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details