Autec Power Inc. APS-MA Series "The Diamond" Industrial APS-MA12

Description
The Diamond (APS-MA Series) is a digital ammeter industrial power supply featuring a supply voltage of 110/240ac. The Diamond has a liquid crystal display, CT primary programmable up to 5000A, and features True RMS measurement. Available sizes include,48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet
Description
The Diamond (APS-MA Series) is a digital ammeter industrial power supply featuring a supply voltage of 110/240ac. The Diamond has a liquid crystal display, CT primary programmable up to 5000A, and features True RMS measurement. Available sizes include,48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APS-MA Series
Frisco, TX, United States
APS-MA Series "The Diamond" Industrial
APS-MA12
APS-MA Series "The Diamond" Industrial APS-MA12
The Diamond (APS-MA Series) is a digital ammeter industrial power supply featuring a supply voltage of 110/240ac. The Diamond has a liquid crystal display, CT primary programmable up to 5000A, and features True RMS measurement. Available sizes include,48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

The Diamond (APS-MA Series) is a digital ammeter industrial power supply featuring a supply voltage of 110/240ac. The Diamond has a liquid crystal display, CT primary programmable up to 5000A, and features True RMS measurement. Available sizes include,48x48mm, and 48x96mm. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number APS-MA12
Product Name APS-MA Series "The Diamond" Industrial
Regulatory Compliance CE, UL
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details