Autec Power Inc. DTXXXQ Series "The Quasar" Industrial Desktop Adapter DT042Q-480

Description
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Datasheet
Description
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXQ Series
Frisco, TX, United States
DTXXXQ Series "The Quasar" Industrial Desktop Adapter
DT042Q-480
DTXXXQ Series "The Quasar" Industrial Desktop Adapter DT042Q-480
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT042Q-480
Product Name DTXXXQ Series "The Quasar" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details