“The Garnet” is a AC-DC DIN Rail Mount Power Supply unit. It features a universal input voltage of 90-264Vac, an output current of 1250mA-20000mA, and is available in power ratings of 60W, 120W, 240W, and 480W. It’s low profile and convection cooling helps to manage space on your DIN rail while eliminating the need for fans or forced air cooling. “The Garnet” comes equipped with SCP, OVP, and Overload Protection, making it an ideal candidate for process control, traffic and transportation systems, factory automation, and much more.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | APS-RPS240-24-CU |
| Product Name | APS-RPS Series "The Garnet" |
| Type | AC/DC Converter |