Autec Power Inc. DTXXXE Series "The Eclipse" Industrial Desktop Adapter DT090E-150-V

Description
The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an earth pin. Being UL, cUL, and CE certified, the Eclipse is suitable for consumer electronics, office equipment, industrial equipment.
Datasheet
Description
The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an earth pin. Being UL, cUL, and CE certified, the Eclipse is suitable for consumer electronics, office equipment, industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXE Series
Frisco, TX, United States
DTXXXE Series "The Eclipse" Industrial Desktop Adapter
DT090E-150-V
DTXXXE Series "The Eclipse" Industrial Desktop Adapter DT090E-150-V
The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an earth pin. Being UL, cUL, and CE certified, the Eclipse is suitable for consumer electronics, office equipment, industrial equipment.

The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an earth pin. Being UL, cUL, and CE certified, the Eclipse is suitable for consumer electronics, office equipment, industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT090E-150-V
Product Name DTXXXE Series "The Eclipse" Industrial Desktop Adapter
Type AC / DC Adapter
Applications Consumer Electronics & Office Equipment Industrial Equipment
Regulatory Compliance UL, cUL, CE
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1176611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details