Autec Power Inc. DTXXXQ Series "The Quasar" Industrial Desktop Adapter DT042Q-160

Description
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Datasheet
Description
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXQ Series
Frisco, TX, United States
DTXXXQ Series "The Quasar" Industrial Desktop Adapter
DT042Q-160
DTXXXQ Series "The Quasar" Industrial Desktop Adapter DT042Q-160
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT042Q-160
Product Name DTXXXQ Series "The Quasar" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details