The DT030GS-150P is a Power over Ethernet (PoE) wall-mount desktop adapter from Autec Power Inc., designed to provide a single output of 30W at 15V with a maximum current of 2A. It operates on a universal input voltage range of 100-240Vac and is compliant with safety certifications including UL, cUL, and CE. The adapter supports data rates of 100M to 10Gbps and functions as a passive PoE injector, making it suitable for powering devices such as IP phones, WLAN access points, and PoE cameras. With an efficiency level of VI, the device has a maximum power consumption of 32W and features an inrush current of 50A at 120Vac. The operating temperature range is from 0°C to +40°C, and it has a storage temperature range of -40°C to +70°C. The adapter is compact, with dimensions of 88x57.6x34mm and weighs 190g. It includes an LED indicator for AC power and is designed for use in consumer electronics, office equipment, and industrial applications.
The Raven is an Industrial Power Supplies unit offering Power Over Ethernet and can be desktop or wall mounted. The unit features 100–240Vac Input, an efficiency Level VI rating, and inlet options of C8, and C6. Input plugs are adaptable to US, EU, AU, and UK standards. With PoE speed between 100Mbps to 10Gbps, The Raven is a UL, cUL, and CE certified Industrial Power Supply. Top that off with OPP, OVP, SCP and input protections and The Raven is ready to power consumer electronics, office and/or industrial equipment! Available in 12W, 24W, 30W, 48W, and 60W models.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DT030GS-150P |
| Product Name | DT/WM PoE Series "The Raven" Wall-Mount Desktop Adapter |
| Type | AC / DC Adapter |
| Form Factor | Wall Mount |
| Applications | Consumer Electronics Office & Industrial Equipment |