Autec Power Inc. DTXXXQ Series "The Quasar" Industrial Desktop Adapter DT042Q-150

Description
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Datasheet
Description
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXQ Series
Frisco, TX, United States
DTXXXQ Series "The Quasar" Industrial Desktop Adapter
DT042Q-150
DTXXXQ Series "The Quasar" Industrial Desktop Adapter DT042Q-150
The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC inlet options include C14 and the Quasar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Quasar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT042Q-150
Product Name DTXXXQ Series "The Quasar" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details