The Lunar (DTXXXLE Series) is an industrial-grade power adapter featuring 100–240Vac of input voltage and an efficiency rating Level VI. The model is only available in a power rating of 50W. This series has a variety of features such as AC inlet options (C14 and C6). The Lunar is UL, cUL, and CE certified ensuring dependability and longevity. Furthermore, the Lunar is suitable for consumer electronics, office equipment, industrial equipment, and is a part of Autec's line of tariff relief power solutions.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DT030LE-280 |
| Product Name | DTXXXLE Series "The Lunar" Industrial Desktop Adapter |
| Type | AC / DC Adapter |
| Applications | Consumer Electronics & Office Equipment Industrial Equipment |
| Regulatory Compliance | UL, cUL, CE |