Autec Power Inc. DR Series "The Engineer" DR-15-12

Description
“The Engineer” is Autec’s DR series DIN Rail Mount Power Supply unit. It features a single phase input, an input voltage range of 90–264V, and an output current of 650mA-10000mA. “The Engineer” features LED indicators for DC Power On and DC Power Low, convection cooling, and the versatility of an adjustable output voltage. These features put “The Engineer” on the list of ideal DIN Rail Mount Power Supply units for test/development systems, process control, traffic and transportation systems, and factory automation. It is available in power ratings of 15W, 30W, 50W, 70W, 120W, 180, and 240W. The unit is also equipped with four protections: OVP, SCP, OTP, and OCP, making it a safe choice to power a system. “The Engineer” runs at an efficiency of up to 86%, making it a strong contender in the world of Industrial Power Supplies.
Datasheet
Description
“The Engineer” is Autec’s DR series DIN Rail Mount Power Supply unit. It features a single phase input, an input voltage range of 90–264V, and an output current of 650mA-10000mA. “The Engineer” features LED indicators for DC Power On and DC Power Low, convection cooling, and the versatility of an adjustable output voltage. These features put “The Engineer” on the list of ideal DIN Rail Mount Power Supply units for test/development systems, process control, traffic and transportation systems, and factory automation. It is available in power ratings of 15W, 30W, 50W, 70W, 120W, 180, and 240W. The unit is also equipped with four protections: OVP, SCP, OTP, and OCP, making it a safe choice to power a system. “The Engineer” runs at an efficiency of up to 86%, making it a strong contender in the world of Industrial Power Supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DR Series
Frisco, TX, United States
DR Series "The Engineer"
DR-15-12
DR Series "The Engineer" DR-15-12
“The Engineer” is Autec’s DR series DIN Rail Mount Power Supply unit. It features a single phase input, an input voltage range of 90–264V, and an output current of 650mA-10000mA. “The Engineer” features LED indicators for DC Power On and DC Power Low, convection cooling, and the versatility of an adjustable output voltage. These features put “The Engineer” on the list of ideal DIN Rail Mount Power Supply units for test/development systems, process control, traffic and transportation systems, and factory automation. It is available in power ratings of 15W, 30W, 50W, 70W, 120W, 180, and 240W. The unit is also equipped with four protections: OVP, SCP, OTP, and OCP, making it a safe choice to power a system. “The Engineer” runs at an efficiency of up to 86%, making it a strong contender in the world of Industrial Power Supplies.

“The Engineer” is Autec’s DR series DIN Rail Mount Power Supply unit. It features a single phase input, an input voltage range of 90–264V, and an output current of 650mA-10000mA. “The Engineer” features LED indicators for DC Power On and DC Power Low, convection cooling, and the versatility of an adjustable output voltage. These features put “The Engineer” on the list of ideal DIN Rail Mount Power Supply units for test/development systems, process control, traffic and transportation systems, and factory automation. It is available in power ratings of 15W, 30W, 50W, 70W, 120W, 180, and 240W. The unit is also equipped with four protections: OVP, SCP, OTP, and OCP, making it a safe choice to power a system. “The Engineer” runs at an efficiency of up to 86%, making it a strong contender in the world of Industrial Power Supplies.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DR-15-12
Product Name DR Series "The Engineer"
Type AC/DC Converter
Form Factor DIN Rail
Applications Process Control Traffic & Transportation Systems Factory Automation
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6995-ea-psb-10200-420-4u-wc-30000w-32214 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details