Autec Power Inc. DTXXXA Series "The Asteroid" Industrial Desktop Adapter DT050A-121

Description
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
Datasheet
Description
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXA Series
Frisco, TX, United States
DTXXXA Series "The Asteroid" Industrial Desktop Adapter
DT050A-121
DTXXXA Series "The Asteroid" Industrial Desktop Adapter DT050A-121
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.

‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up to the challenge. Available in power ratings of 18W, 24W, 35W (dual output), 36W, 50W, 65W, 90W, 120W, 160W, 200W, 250, and 300W. Featuring IEC62368–1 safety as well as inlet options of C6, C8, and C14, ‘The Asteroid’ is a qualified candidate to meet the needs of an Industrial Power Supplies unit.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT050A-121
Product Name DTXXXA Series "The Asteroid" Industrial Desktop Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
AC/DC Adapters - 1253765 - RS Components, Ltd.
TDK-Lambda Americas Inc.
Specs
Type AC / DC Adapter
Adapter Plug Type C14
Regulatory Compliance RoHS Compliant
View Details