Microchip Technology, Inc. Single Bipolar Transistors JANS2N5666S

Description
Bipolar (BJT) Transistor NPN 200V 5A 1.2W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 200V 5A 1.2W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - JANS2N5666S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
JANS2N5666S-ND
Single Bipolar Transistors JANS2N5666S-ND
Bipolar (BJT) Transistor NPN 200V 5A 1.2W Through Hole TO-39 (TO-205AD)

Bipolar (BJT) Transistor NPN 200V 5A 1.2W Through Hole TO-39 (TO-205AD)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1223253-JANS2N5666S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1223253-JANS2N5666S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1223253-JANS2N5666S
Win Source Part Number: 1223253-JANS2N5666S Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/455 Package: Bulk Standard Package: 1 Power - Max: 1.2 W Voltage - Collector Emitter Breakdown (Max): 200 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 5A Current - Collector Cutoff (Max): 200nA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 1A, 5V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 (TO-205AD) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N5666

Win Source Part Number: 1223253-JANS2N5666S
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/455
Package: Bulk
Standard Package: 1
Power - Max: 1.2 W
Voltage - Collector Emitter Breakdown (Max): 200 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 5A
Current - Collector Cutoff (Max): 200nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 1A, 5V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39 (TO-205AD)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N5666

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANS2N5666S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N5666S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N5666S
TRANS NPN 200V 5A TO39

TRANS NPN 200V 5A TO39

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number JANS2N5666S-ND 1223253-JANS2N5666S JANS2N5666S
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3
Transistor Grade / Operating Range Military
IC(max) 5000 milliamps 5000 milliamps
Power Gain 40 dB
Unlock Full Specs
to access all available technical data