Bipolar (BJT) Transistor NPN 60V 50mA 360mW Through Hole TO-18 (TO-206AA)
TRANS NPN 60V 0.05A TO18
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANS2N2484-ND | JANS2N2484 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | |
| Transistor Grade / Operating Range | Military |