Bipolar (BJT) Transistor PNP 100V 5A 1W Through Hole TO-205AD (TO-39)
TRANS PNP 100V 5A TO205AD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANKCC2N6193-ND | JANKCC2N6193 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-3; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/561 |
| Transistor Grade / Operating Range | Military |