Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single JANS2N3439UA/TR

Description
Win Source Part Number: 1199283-JANS2N3439UA /TR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/368 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 350 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 4mA, 50mA Current - Collector Cutoff (Max): 2µA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Package / Case: 4-SMD, No Lead Supplier Device Package: UA Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.21.0095 Mfr: Microchip Technology Other Names: 150-JANS2N3439UA/TR
Request a Quote
Description
Win Source Part Number: 1199283-JANS2N3439UA /TR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/368 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 350 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 4mA, 50mA Current - Collector Cutoff (Max): 2µA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Package / Case: 4-SMD, No Lead Supplier Device Package: UA Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.21.0095 Mfr: Microchip Technology Other Names: 150-JANS2N3439UA/TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1199283-JANS2N3439UA/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1199283-JANS2N3439UA/TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1199283-JANS2N3439UA/TR
Win Source Part Number: 1199283-JANS2N3439UA /TR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/368 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 350 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 4mA, 50mA Current - Collector Cutoff (Max): 2µA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Package / Case: 4-SMD, No Lead Supplier Device Package: UA Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.21.0095 Mfr: Microchip Technology Other Names: 150-JANS2N3439UA/TR

Win Source Part Number: 1199283-JANS2N3439UA/TR
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/368
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 800 mW
Voltage - Collector Emitter Breakdown (Max): 350 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 4mA, 50mA
Current - Collector Cutoff (Max): 2µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V
Package / Case: 4-SMD, No Lead
Supplier Device Package: UA
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Other Names: 150-JANS2N3439UA/TR

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANS2N3439UA/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N3439UA/TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N3439UA/TR
TRANS NPN 350V 1A UA

TRANS NPN 350V 1A UA

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1199283-JANS2N3439UA/TR JANS2N3439UA/TR
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 UA
IC(max) 1000 milliamps 1000 milliamps
Power Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 232257-BC849C E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Polarity PNP
Package Type SOT1061
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Bipolar Transistors - 6697694P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details