Bipolar (BJT) Transistor NPN 200V 5A 2.5W Through Hole TO-66 (TO-213AA)
TRANS NPN 200V 5A TO66
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANS2N5664-ND | JANS2N5664 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-213AA, TO-66-2 | |
| Transistor Grade / Operating Range | Military |