Microchip Technology, Inc. Single Bipolar Transistors JANS2N3737UB/TR

Description
Bipolar (BJT) Transistor NPN 40V 1.5A 500mW Surface Mount UB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 1.5A 500mW Surface Mount UB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 150-JANS2N3737UB/TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
150-JANS2N3737UB/TR-ND
Single Bipolar Transistors 150-JANS2N3737UB/TR-ND
Bipolar (BJT) Transistor NPN 40V 1.5A 500mW Surface Mount UB

Bipolar (BJT) Transistor NPN 40V 1.5A 500mW Surface Mount UB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036395-JANS2N3737UB/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036395-JANS2N3737UB/TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036395-JANS2N3737UB/TR
Win Source Part Number: 1036395-JANS2N3737UB /TR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/395 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 900mV @ 100mA, 1A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 1.5V Package / Case: 4-SMD, No Lead Supplier Device Package: UB Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8541.21.0095 Mfr: Microchip Technology Other Names: 150-JANS2N3737UB/TR

Win Source Part Number: 1036395-JANS2N3737UB/TR
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/395
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 900mV @ 100mA, 1A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 1.5V
Package / Case: 4-SMD, No Lead
Supplier Device Package: UB
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Other Names: 150-JANS2N3737UB/TR

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANS2N3737UB/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N3737UB/TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N3737UB/TR
TRANS NPN 40V 1.5A UB

TRANS NPN 40V 1.5A UB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 150-JANS2N3737UB/TR-ND 1036395-JANS2N3737UB/TR JANS2N3737UB/TR
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type 4-SMD, No Lead SOT3
Transistor Grade / Operating Range Military
IC(max) 1500 milliamps 1500 milliamps
Power Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846B/SNVL - Nexperia B.V.
Specs
Package Type TO-236AB
TJ 150 C (302 F)
View Details
4 suppliers
45V 0.8A SOT23 Bipolar Transistor - 276-BC817-16 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 2548840 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details